Vishay Precision Group Chip Resistor - Surface Mount WSR3R0300FTA

Description
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR3R0300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0300FTA-ND
Chip Resistor - Surface Mount WSR3R0300FTA-ND
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0300FTA
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0300FTA
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay - 66C5502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay
66C5502
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay 66C5502
Resistor,Metal Alloy,0.03Ohms,500WV ,1+/-% Tol,-75,75ppm-TC,462 7-Case RoHS Compliant: No

Resistor,Metal Alloy,0.03Ohms,500WV,1+/-% Tol,-75,75ppm-TC,4627-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR3R0300FTA-ND WSR3R0300FTA 66C5502
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD T/R Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details