Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
CURRENT SENSE RESISTOR, 0.03 OHM, 3W, 1%; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes
RES 0.03 OHM 1% 3W 4527
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSR3R0300FEK | WSR3R0300FEK-ND | 72M6607 | WSR3R0300FEK |
| Product Name | Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount | Current Sense Resistor, 0.03 Ohm, 3W, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | 4527 [11470 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |
| Configuration | Single Resistor | Single Resistor |