Vishay Precision Group Chip Resistor - Surface Mount WSR3R0300FEA

Description
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRB-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.03DKR-ND
Chip Resistor - Surface Mount WSRB-.03DKR-ND
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.03TR-ND
Chip Resistor - Surface Mount WSRB-.03TR-ND
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.03CT-ND
Chip Resistor - Surface Mount WSRB-.03CT-ND
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .03 OHM 3W 1% 4527 SMD - WSR3R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 3W 1% 4527 SMD
WSR3R0300FEA
RES .03 OHM 3W 1% 4527 SMD WSR3R0300FEA
RES .03ohm 3W 1% 4527 SMD

RES .03ohm 3W 1% 4527 SMD

Supplier's Site
SMD 0.03 Ohm 3W Resistor - 52-WSR3R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03 Ohm 3W Resistor
52-WSR3R0300FEA
SMD 0.03 Ohm 3W Resistor 52-WSR3R0300FEA
0.03 Ohm 1% 3W Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR3R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0300FEA can be used for catalog matching and distributor lookup.

0.03 Ohm 1% 3W Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR3R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1228715-WSR3R0300FEA
Resistors - Chip Resistor - Surface Mount 1228715-WSR3R0300FEA
Win Source Part Number: 1228715-WSR3R0300FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR3R0300FEA.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.03TR,WSRB-.03C T,WSRB-.03DKR

Win Source Part Number: 1228715-WSR3R0300FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 30 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR3R0300FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRB-.03TR,WSRB-.03CT,WSRB-.03DKR

Buy Now Datasheet
Resistor, Metal, 0.03 Ohm, 3W, 1%; Resistance Vishay - 46P4401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.03 Ohm, 3W, 1%; Resistance Vishay
46P4401
Resistor, Metal, 0.03 Ohm, 3W, 1%; Resistance Vishay 46P4401
RESISTOR, METAL, 0.03 OHM, 3W, 1%; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, METAL, 0.03 OHM, 3W, 1%; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.03 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R9071 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.03 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R9071
Wirewound Resistor, 0.03 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R9071
WIREWOUND RESISTOR, 0.03 OHM, 3W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.03 OHM, 3W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3092 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3092
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3092
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.03 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.03 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSRB-.03DKR-ND WSR3R0300FEA 52-WSR3R0300FEA 1228715-WSR3R0300FEA 46P4401 83R9071 98K3092
Product Name Chip Resistor - Surface Mount RES .03 OHM 3W 1% 4527 SMD SMD 0.03 Ohm 3W Resistor Resistors - Chip Resistor - Surface Mount Resistor, Metal, 0.03 Ohm, 3W, 1%; Resistance Vishay Wirewound Resistor, 0.03 Ohm, 3W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 3 W, 1% Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy METAL STRIP MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details