Vishay Intertechnology, Inc. Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0300FBA

Description
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0300FBA
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0300FBA
Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0300FBA-ND
Chip Resistor - Surface Mount WSR3R0300FBA-ND
30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0300FBA WSR3R0300FBA-ND
Product Name Res Metal Strip 4527 30m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details