Vishay Intertechnology, Inc. Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0250FEK

Description
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0250FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0250FEK
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0250FEK
Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0250FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0250FEK-ND
Chip Resistor - Surface Mount WSR3R0250FEK-ND
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0250FEK WSR3R0250FEK-ND
Product Name Res Metal Strip 4527 25m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details