Vishay Precision Group Chip Resistor - Surface Mount WSR3R0250FEA

Description
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRB-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.025DKR-ND
Chip Resistor - Surface Mount WSRB-.025DKR-ND
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.025CT-ND
Chip Resistor - Surface Mount WSRB-.025CT-ND
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.025TR-ND
Chip Resistor - Surface Mount WSRB-.025TR-ND
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.025 Ohm 3W Resistor - 52-WSR3R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.025 Ohm 3W Resistor
52-WSR3R0250FEA
SMD 0.025 Ohm 3W Resistor 52-WSR3R0250FEA
0.025 Ohm 3W Metal Strip Resistor, 1%, 4527 SMD Product overview: WSR3R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0250FEA can be used for catalog matching and distributor lookup.

0.025 Ohm 3W Metal Strip Resistor, 1%, 4527 SMD Product overview: WSR3R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .025 OHM 3W 1% 4527 SMD - WSR3R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 3W 1% 4527 SMD
WSR3R0250FEA
RES .025 OHM 3W 1% 4527 SMD WSR3R0250FEA
RES .025ohm 3W 1% 4527 SMD

RES .025ohm 3W 1% 4527 SMD

Supplier's Site
Surface Mount Resistors - 6840784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840784
Surface Mount Resistors 6840784
Vishay WSR3R0250FEA

Vishay WSR3R0250FEA

Supplier's Site
Surface Mount Resistors - 6840784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840784P
Surface Mount Resistors 6840784P
Vishay WSR3R0250FEA

Vishay WSR3R0250FEA

Supplier's Site
Surface Mount Resistors - 1693250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693250
Surface Mount Resistors 1693250
Vishay WSR3R0250FEA

Vishay WSR3R0250FEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104950-WSR3R0250FEA
Resistors - Chip Resistor - Surface Mount 1104950-WSR3R0250FEA
Win Source Part Number: 1104950-WSR3R0250FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR2R0250FTA; WSR2R0250FEA; WSR2R0250FEKWSR3R025 0FEA.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.025TR,WSRB-.02 5DKR,WSRB-.025CT

Win Source Part Number: 1104950-WSR3R0250FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR2R0250FTA; WSR2R0250FEA; WSR2R0250FEKWSR3R0250FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRB-.025TR,WSRB-.025DKR,WSRB-.025CT

Buy Now Datasheet
Res, Metal Strip, 0.025Ohm, 1%, 4527; Resistance Vishay - 83R9070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.025Ohm, 1%, 4527; Resistance Vishay
83R9070
Res, Metal Strip, 0.025Ohm, 1%, 4527; Resistance Vishay 83R9070
RES, METAL STRIP, 0.025OHM, 1%, 4527; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.025OHM, 1%, 4527; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal, 0.025 Ohm, 3W, 1%; Resistance Vishay - 83K0420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.025 Ohm, 3W, 1%; Resistance Vishay
83K0420
Resistor, Metal, 0.025 Ohm, 3W, 1%; Resistance Vishay 83K0420
RESISTOR, METAL, 0.025 OHM, 3W, 1%; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.025 OHM, 3W, 1%; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSRB-.025DKR-ND 52-WSR3R0250FEA WSR3R0250FEA 6840784 6840784P 1104950-WSR3R0250FEA 83R9070
Product Name Chip Resistor - Surface Mount SMD 0.025 Ohm 3W Resistor RES .025 OHM 3W 1% 4527 SMD Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Metal Strip, 0.025Ohm, 1%, 4527; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy METAL STRIP Metal strip MetalAlloy; Metal Strip MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) 4527 [11470 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details