Vishay Intertechnology, Inc. Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0249FEA

Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0249FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0249FEA
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0249FEA
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0249FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0249FEA-ND
Chip Resistor - Surface Mount WSR3R0249FEA-ND
24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0249FEA WSR3R0249FEA-ND
Product Name Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details