Vishay Intertechnology, Inc. Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0247DEK

Description
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk - WSR3R0247DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
WSR3R0247DEK
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0247DEK
Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0247DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0247DEK-ND
Chip Resistor - Surface Mount WSR3R0247DEK-ND
24.7 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.7 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0247DEK WSR3R0247DEK-ND
Product Name Res Metal Strip 4527 24.7m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP8R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details