Vishay Intertechnology, Inc. Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0233DTA

Description
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSR3R0233DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSR3R0233DTA
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0233DTA
Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0233DTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0233DTA-ND
Chip Resistor - Surface Mount WSR3R0233DTA-ND
23.3 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23.3 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0233DTA WSR3R0233DTA-ND
Product Name Res Metal Strip 4527 23.3m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details