Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0232DBA

Description
23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR3R0232DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0232DBA-ND
Chip Resistor - Surface Mount WSR3R0232DBA-ND
23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk - WSR3R0232DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
WSR3R0232DBA
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0232DBA
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR3R0232DBA-ND WSR3R0232DBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details