Vishay Precision Group SMD 0.02 Ohm 3W Resistor WSR3R0200JEA

Description
Res Metal Strip 4527 0.02 Ohm 5% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0200JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0200JEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Strip 4527 0.02 Ohm 5% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0200JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0200JEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1154798-WSR3R0200JEA is a surface mount chip resistor from the WSR series, designed for applications requiring low resistance values, specifically 20 mΩ. It features a molded high-temperature encapsulation and is constructed with a solid metal nickel-chrome or manganese-copper alloy resistive element, ensuring low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. The device operates over a wide temperature range of -65°C to +275°C and has a power rating of 3W. It exhibits excellent frequency response up to 50 MHz and very low inductance values ranging from 0.5 nH to 5 nH. The resistor is also resistant to sulfur and moisture, enhancing its reliability in harsh environments. It is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1154798-WSR3R0200JEA is a surface mount chip resistor from the WSR series, designed for applications requiring low resistance values, specifically 20 mΩ. It features a molded high-temperature encapsulation and is constructed with a solid metal nickel-chrome or manganese-copper alloy resistive element, ensuring low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. The device operates over a wide temperature range of -65°C to +275°C and has a power rating of 3W. It exhibits excellent frequency response up to 50 MHz and very low inductance values ranging from 0.5 nH to 5 nH. The resistor is also resistant to sulfur and moisture, enhancing its reliability in harsh environments. It is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.02 Ohm 3W Resistor - 52-WSR3R0200JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 3W Resistor
52-WSR3R0200JEA
SMD 0.02 Ohm 3W Resistor 52-WSR3R0200JEA
Res Metal Strip 4527 0.02 Ohm 5% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0200JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0200JEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.02 Ohm 5% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0200JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0200JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR3R0200JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0200JEA-ND
Chip Resistor - Surface Mount WSR3R0200JEA-ND
20 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R - WSR3R0200JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R
WSR3R0200JEA
Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR3R0200JEA
Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1154798-WSR3R0200JEA
Resistors - Chip Resistor - Surface Mount 1154798-WSR3R0200JEA
Win Source Part Number: 1154798-WSR3R0200JEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1154798-WSR3R0200JEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR3R0200JEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0200JEA
Chip Resistor - Surface Mount WSR3R0200JEA
RES 0.02 OHM 5% 3W 4527

RES 0.02 OHM 5% 3W 4527

Supplier's Site Datasheet
Res Metal Strp 4527 20M Ohm 5% 3W 75Ppm/ C Smd Rohs Compliant Vishay - 38AH3408 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Strp 4527 20M Ohm 5% 3W 75Ppm/ C Smd Rohs Compliant Vishay
38AH3408
Res Metal Strp 4527 20M Ohm 5% 3W 75Ppm/ C Smd Rohs Compliant Vishay 38AH3408
RES METAL STRP 4527 20M OHM 5% 3W 75PPM/ C SMD ROHS COMPLIANT: YES

RES METAL STRP 4527 20M OHM 5% 3W 75PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSR3R0200JEA WSR3R0200JEA-ND WSR3R0200JEA 1154798-WSR3R0200JEA WSR3R0200JEA 38AH3408
Product Name SMD 0.02 Ohm 3W Resistor Chip Resistor - Surface Mount Res Metal Strip 4527 20m Ohm 5% 3W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Metal Strp 4527 20M Ohm 5% 3W 75Ppm/ C Smd Rohs Compliant Vishay
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details