Vishay Intertechnology, Inc. Current Sense Resistors - SMD .02ohms 3watts 1% Learn More WSR3R0200FTB

Description
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More - WSR3R0200FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
WSR3R0200FTB
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More WSR3R0200FTB
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More

Current Sense Resistors - SMD .02ohms 3watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0200FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0200FTB-ND
Chip Resistor - Surface Mount WSR3R0200FTB-ND
20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0200FTB WSR3R0200FTB-ND
Product Name Current Sense Resistors - SMD .02ohms 3watts 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details