Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0200FTA

Description
RES 0.02 OHM 1% 3W 4527
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 3W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR3R0200FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0200FTACT-ND
Chip Resistor - Surface Mount 541-WSR3R0200FTACT-ND
RES 0.02 OHM 1% 3W 4527

RES 0.02 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0200FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0200FTATR-ND
Chip Resistor - Surface Mount 541-WSR3R0200FTATR-ND
20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0200FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0200FTADKR-ND
Chip Resistor - Surface Mount 541-WSR3R0200FTADKR-ND
RES 0.02 OHM 1% 3W 4527

RES 0.02 OHM 1% 3W 4527

Buy Now Datasheet
Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0200FTA
Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0200FTA
Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR3R0200FTACT-ND WSR3R0200FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 20m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details