Vishay Intertechnology, Inc. Current Sense Resistors - SMD .02ohms 3watts 1% Learn More WSR3R0200FEK

Description
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More - WSR3R0200FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More
WSR3R0200FEK
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More WSR3R0200FEK
Current Sense Resistors - SMD .02ohms 3watts 1% Learn More

Current Sense Resistors - SMD .02ohms 3watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0200FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0200FEK-ND
Chip Resistor - Surface Mount WSR3R0200FEK-ND
20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor - 16382438 - Radwell International
Willingboro, NJ, United States
Resistor
16382438
Resistor 16382438
CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; RESISTANCE:0.02OHM; POWER RATING:3W; RESISTOR CASE STYLE:4527 [11470 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:WSR SERIES; PACKAGING:EACH; RESISTOR ELEMENT TYPE:METAL STRIP ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; RESISTANCE:0.02OHM; POWER RATING:3W; RESISTOR CASE STYLE:4527 [11470 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:WSR SERIES; PACKAGING:EACH; RESISTOR ELEMENT TYPE:METAL STRIP ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0200FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0200FEK
Chip Resistor - Surface Mount WSR3R0200FEK
RES 0.02 OHM 1% 3W 4527

RES 0.02 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSR3R0200FEK WSR3R0200FEK-ND 16382438 WSR3R0200FEK
Product Name Current Sense Resistors - SMD .02ohms 3watts 1% Learn More Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers