15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
CURRENT SENSE RESISTOR, 0.015 OHM, 3W, 1%; Resistance:0.015ohm;
RES 0.015 OHM 1% 3W 4527
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSR3R0150FEK | WSR3R0150FEK-ND | 41K9353 | WSR3R0150FEK |
| Product Name | WSR3R0150FEK | Chip Resistor - Surface Mount | Current Sense Resistor, 0.015 Ohm, 3W, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | 4527 [11470 Metric] | ||
| Resistance Range | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms |