Vishay Intertechnology, Inc. 3W,.015,1%,BULK WSR3R0150FBA

Description
3W,.015,1%,BULK
Request a Quote Datasheet
Description
3W,.015,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W,.015,1%,BULK - WSR3R0150FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.015,1%,BULK
WSR3R0150FBA
3W,.015,1%,BULK WSR3R0150FBA
3W,.015,1%,BULK

3W,.015,1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0150FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0150FBA-ND
Chip Resistor - Surface Mount WSR3R0150FBA-ND
15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0150FBA WSR3R0150FBA-ND
Product Name 3W,.015,1%,BULK Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details