Vishay Intertechnology, Inc. 3W,.011,1%,T/R WSR3R0110FTA

Description
3W,.011,1%,T/R
Request a Quote Datasheet
Description
3W,.011,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W,.011,1%,T/R - WSR3R0110FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.011,1%,T/R
WSR3R0110FTA
3W,.011,1%,T/R WSR3R0110FTA
3W,.011,1%,T/R

3W,.011,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0110FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0110FTA-ND
Chip Resistor - Surface Mount WSR3R0110FTA-ND
11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0110FTA WSR3R0110FTA-ND
Product Name 3W,.011,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details