Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0110FEA

Description
11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR3R0110FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0110FEA-ND
Chip Resistor - Surface Mount WSR3R0110FEA-ND
11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0110FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0110FEA
Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0110FEA
Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR3R0110FEA-ND WSR3R0110FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 11m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products