Vishay Intertechnology, Inc. Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR3R0100JEK

Description
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk - WSR3R0100JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
WSR3R0100JEK
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR3R0100JEK
Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0100JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0100JEK-ND
Chip Resistor - Surface Mount WSR3R0100JEK-ND
10 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0100JEK WSR3R0100JEK-ND
Product Name Res Metal Strip 4527 10m Ohm 5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR165FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details