Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0100FEK

Description
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR3R0100FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0100FEK-ND
Chip Resistor - Surface Mount WSR3R0100FEK-ND
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD .01ohms 3watts 1% Learn More - WSR3R0100FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .01ohms 3watts 1% Learn More
WSR3R0100FEK
Current Sense Resistors - SMD .01ohms 3watts 1% Learn More WSR3R0100FEK
Current Sense Resistors - SMD .01ohms 3watts 1% Learn More

Current Sense Resistors - SMD .01ohms 3watts 1% Learn More

Supplier's Site
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay - 41K9352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay
41K9352
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay 41K9352
RESISTOR, CURRENT SENSE, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR3R0100FEK-ND WSR3R0100FEK 41K9352
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD .01ohms 3watts 1% Learn More Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers