Vishay Precision Group Surface Mount Resistors WSR3R0100FEA

Description
Vishay WSR3R0100FEA
Request a Quote Datasheet
Description
Vishay WSR3R0100FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6840762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840762
Surface Mount Resistors 6840762
Vishay WSR3R0100FEA

Vishay WSR3R0100FEA

Supplier's Site
Surface Mount Resistors - 6840762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840762P
Surface Mount Resistors 6840762P
Vishay WSR3R0100FEA

Vishay WSR3R0100FEA

Supplier's Site
Surface Mount Resistors - 1679802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679802
Surface Mount Resistors 1679802
Vishay WSR3R0100FEA

Vishay WSR3R0100FEA

Supplier's Site
RES .01 OHM 3W 1% 4527 SMD - WSR3R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 3W 1% 4527 SMD
WSR3R0100FEA
RES .01 OHM 3W 1% 4527 SMD WSR3R0100FEA
RES .01ohm 3W 1% 4527 SMD

RES .01ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.01CT-ND
Chip Resistor - Surface Mount WSRB-.01CT-ND
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.01TR-ND
Chip Resistor - Surface Mount WSRB-.01TR-ND
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.01DKR-ND
Chip Resistor - Surface Mount WSRB-.01DKR-ND
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.01 Ohm 3W Resistor - 52-WSR3R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 3W Resistor
52-WSR3R0100FEA
SMD 0.01 Ohm 3W Resistor 52-WSR3R0100FEA
0.01 Ohm 1% 3W Metal Strip Current Sense Resistor SMD 4527 Product overview: WSR3R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0100FEA can be used for catalog matching and distributor lookup.

0.01 Ohm 1% 3W Metal Strip Current Sense Resistor SMD 4527 Product overview: WSR3R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R9067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R9067
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R9067
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistor, Metal, 0.01 Ohm, 3W, 1%; Resistance Vishay - 67P2791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.01 Ohm, 3W, 1%; Resistance Vishay
67P2791
Resistor, Metal, 0.01 Ohm, 3W, 1%; Resistance Vishay 67P2791
RESISTOR, METAL, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, METAL, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3088 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3088
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3088
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR3R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0100FEA
Chip Resistor - Surface Mount WSR3R0100FEA
RES 0.01 OHM 1% 3W 4527

RES 0.01 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6840762 6840762P WSR3R0100FEA WSRB-.01CT-ND 52-WSR3R0100FEA 83R9067 67P2791 98K3088 WSR3R0100FEA
Product Name Surface Mount Resistors Surface Mount Resistors RES .01 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount SMD 0.01 Ohm 3W Resistor Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay Resistor, Metal, 0.01 Ohm, 3W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 3 W, 1% Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy METAL STRIP MetalAlloy; Wirewound MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details