Vishay Precision Group Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay WSR3R0100FEA.

Description
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 28AC5736 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay
28AC5736
Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay 28AC5736
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5736
Product Name Wirewound Resistor, 0.01 Ohm, 3W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging 4527 [11470 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details