VISHAY INTERTECHNOLOGY, INC.
WSR3R0068FTA -- 3W,.0068,1%,T/R
Vishay Intertechnology, Inc.
3W,.0068,1%,T/R
WSR3R0068FTA
Description
3W,.0068,1%,T/R
Request a Quote
Email Supplier
Description
3W,.0068,1%,T/R
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSR3R0068FTA |
|
Product Name
|
3W,.0068,1%,T/R |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2200 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details