Vishay Intertechnology, Inc. RES .009 OHM 3W 1% 4527 SMD WSR39L000FEA

Description
RES .009ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .009ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .009 OHM 3W 1% 4527 SMD - WSR39L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .009 OHM 3W 1% 4527 SMD
WSR39L000FEA
RES .009 OHM 3W 1% 4527 SMD WSR39L000FEA
RES .009ohm 3W 1% 4527 SMD

RES .009ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.009TR-ND
Chip Resistor - Surface Mount WSRB-.009TR-ND
9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.009Ohm, 1%, 4527; Resistance Vishay - 67P3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.009Ohm, 1%, 4527; Resistance Vishay
67P3005
Res, Metal Strip, 0.009Ohm, 1%, 4527; Resistance Vishay 67P3005
RES, METAL STRIP, 0.009OHM, 1%, 4527; Resistance:0.009ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.009OHM, 1%, 4527; Resistance:0.009ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.009Ohm, 1%, 4527; Resistance Vishay - 18X5161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.009Ohm, 1%, 4527; Resistance Vishay
18X5161
Metal Strip Resistor, 0.009Ohm, 1%, 4527; Resistance Vishay 18X5161
METAL STRIP RESISTOR, 0.009OHM, 1%, 4527; Resistance:0.009ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.009OHM, 1%, 4527; Resistance:0.009ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR39L000FEA WSRB-.009TR-ND 67P3005 18X5161
Product Name RES .009 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Res, Metal Strip, 0.009Ohm, 1%, 4527; Resistance Vishay Metal Strip Resistor, 0.009Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details