Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR38L100FBA

Description
8.1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
8.1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR38L100FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR38L100FBA-ND
Chip Resistor - Surface Mount WSR38L100FBA-ND
8.1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk - WSR38L100FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
WSR38L100FBA
Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR38L100FBA
Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR38L100FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR38L100FBA
Chip Resistor - Surface Mount WSR38L100FBA
RES 0.0081 OHM 1% 3W 4527

RES 0.0081 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR38L100FBA-ND WSR38L100FBA WSR38L100FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 8.1m Ohm 1% 3W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0081 ohms 0.0081 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details