Vishay Intertechnology, Inc. Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR38L000FEK

Description
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR38L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR38L000FEK
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR38L000FEK
Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR38L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR38L000FEK-ND
Chip Resistor - Surface Mount WSR38L000FEK-ND
8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR38L000FEK WSR38L000FEK-ND
Product Name Res Metal Strip 4527 8m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers