Vishay Intertechnology, Inc. Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR37L500FBA

Description
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk - WSR37L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
WSR37L500FBA
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR37L500FBA
Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR37L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR37L500FBA-ND
Chip Resistor - Surface Mount WSR37L500FBA-ND
7.5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR37L500FBA WSR37L500FBA-ND
Product Name Res Metal Strip 4527 7.5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details