Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR37L200FEA

Description
7.2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7.2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR37L200FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR37L200FEA-ND
Chip Resistor - Surface Mount WSR37L200FEA-ND
7.2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R - WSR37L200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R
WSR37L200FEA
Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR37L200FEA
Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR37L200FEA-ND WSR37L200FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 7.2m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details