Vishay Intertechnology, Inc. Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR37L000FTA

Description
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR37L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR37L000FTA
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR37L000FTA
Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR37L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR37L000FTA-ND
Chip Resistor - Surface Mount WSR37L000FTA-ND
7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR37L000FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR37L000FTA
Chip Resistor - Surface Mount WSR37L000FTA
RES 0.007 OHM 1% 3W 4527

RES 0.007 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR37L000FTA WSR37L000FTA-ND WSR37L000FTA
Product Name Res Metal Strip 4527 7m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers