Vishay Precision Group RES .007 OHM 3W 1% 4527 SMD WSR37L000FEA

Description
RES .007ohm 3W 1% 4527 SMD
Request a Quote
Description
RES .007ohm 3W 1% 4527 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1193514-WSR37L000FEA is a surface mount chip resistor designed for automotive applications, qualified to AEC-Q200 standards. It features a low resistance value of 7 mΩ and a power rating of 3W, making it suitable for current sensing and voltage division tasks. The resistor is constructed with a molded high-temperature encapsulation and a solid metal nickel-chrome or manganese-copper alloy resistive element, which provides a low temperature coefficient of resistance (TCR) of ±110 ppm/°C. It operates effectively within a temperature range of -65°C to +275°C and exhibits excellent frequency response up to 50 MHz. The component is also resistant to sulfur and moisture, ensuring reliability in harsh environments. It is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1193514-WSR37L000FEA is a surface mount chip resistor designed for automotive applications, qualified to AEC-Q200 standards. It features a low resistance value of 7 mΩ and a power rating of 3W, making it suitable for current sensing and voltage division tasks. The resistor is constructed with a molded high-temperature encapsulation and a solid metal nickel-chrome or manganese-copper alloy resistive element, which provides a low temperature coefficient of resistance (TCR) of ±110 ppm/°C. It operates effectively within a temperature range of -65°C to +275°C and exhibits excellent frequency response up to 50 MHz. The component is also resistant to sulfur and moisture, ensuring reliability in harsh environments. It is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 3W 1% 4527 SMD - WSR37L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 3W 1% 4527 SMD
WSR37L000FEA
RES .007 OHM 3W 1% 4527 SMD WSR37L000FEA
RES .007ohm 3W 1% 4527 SMD

RES .007ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.007TR-ND
Chip Resistor - Surface Mount WSRB-.007TR-ND
7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.007CT-ND
Chip Resistor - Surface Mount WSRB-.007CT-ND
7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.007DKR-ND
Chip Resistor - Surface Mount WSRB-.007DKR-ND
7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1193514-WSR37L000FEA
Resistors - Chip Resistor - Surface Mount 1193514-WSR37L000FEA
Win Source Part Number: 1193514-WSR37L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 7 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.007CT,WSRB-.00 7TR,WSRB-.007DKR

Win Source Part Number: 1193514-WSR37L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 7 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRB-.007CT,WSRB-.007TR,WSRB-.007DKR

Buy Now Datasheet
SMD 0.007 Ohm 3W Resistor - 52-WSR37L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.007 Ohm 3W Resistor
52-WSR37L000FEA
SMD 0.007 Ohm 3W Resistor 52-WSR37L000FEA
Res Metal Strip 4527 0.007 Ohm 1% 3W ±110ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSR37L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR37L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.007 Ohm 1% 3W ±110ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSR37L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR37L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSR37L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR37L000FEA
Resistors - Chip Resistor - Surface Mount WSR37L000FEA
RES 0.007 OHM 1% 3W 4527

RES 0.007 OHM 1% 3W 4527

Supplier's Site
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay - 18X5159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay
18X5159
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay 18X5159
METAL STRIP RESISTOR, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.007Ohm, 1%, 4527; Resistance Vishay - 67P2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.007Ohm, 1%, 4527; Resistance Vishay
67P2994
Res, Metal Strip, 0.007Ohm, 1%, 4527; Resistance Vishay 67P2994
RES, METAL STRIP, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSR37L000FEA WSRB-.007TR-ND 1193514-WSR37L000FEA 52-WSR37L000FEA WSR37L000FEA 18X5159 67P2994
Product Name RES .007 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.007 Ohm 3W Resistor Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.007Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details