Vishay Intertechnology, Inc. Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR36L800FTA

Description
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR36L800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR36L800FTA
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR36L800FTA
Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR36L800FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR36L800FTA-ND
Chip Resistor - Surface Mount WSR36L800FTA-ND
6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR36L800FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR36L800FTA
Chip Resistor - Surface Mount WSR36L800FTA
RES 0.0068 OHM 1% 3W 4527

RES 0.0068 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR36L800FTA WSR36L800FTA-ND WSR36L800FTA
Product Name Res Metal Strip 4527 6.8m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details