Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR36L800FEA

Description
6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR36L800FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR36L800FEA-ND
Chip Resistor - Surface Mount WSR36L800FEA-ND
6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
3W,.0068,1%,T/R,RoHS Compliant - WSR36L800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.0068,1%,T/R,RoHS Compliant
WSR36L800FEA
3W,.0068,1%,T/R,RoHS Compliant WSR36L800FEA
3W,.0068,1%,T/R,RoHS Compliant

3W,.0068,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - WSR36L800FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR36L800FEA
Chip Resistor - Surface Mount WSR36L800FEA
RES 0.0068 OHM 1% 3W 4527

RES 0.0068 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR36L800FEA-ND WSR36L800FEA WSR36L800FEA
Product Name Chip Resistor - Surface Mount 3W,.0068,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0068 ohms 0.0068 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details