Vishay Intertechnology, Inc. Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR36L600FEK

Description
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR36L600FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR36L600FEK
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR36L600FEK
Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR36L600FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR36L600FEK-ND
Chip Resistor - Surface Mount WSR36L600FEK-ND
6.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR36L600FEK WSR36L600FEK-ND
Product Name Res Metal Strip 4527 6.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details