Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR36L000FTA

Description
6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR36L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR36L000FTA-ND
Chip Resistor - Surface Mount WSR36L000FTA-ND
6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR36L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR36L000FTA
Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR36L000FTA
Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR36L000FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR36L000FTA
Chip Resistor - Surface Mount WSR36L000FTA
RES 0.006 OHM 1% 3W 4527

RES 0.006 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR36L000FTA-ND WSR36L000FTA WSR36L000FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0060 ohms 6.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details