Vishay Intertechnology, Inc. Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR36L000FEB

Description
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R - WSR36L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R
WSR36L000FEB
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR36L000FEB
Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR36L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR36L000FEB-ND
Chip Resistor - Surface Mount WSR36L000FEB-ND
6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR36L000FEB WSR36L000FEB-ND
Product Name Res Metal Strip 4527 6m Ohm 1% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details