Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR36L000FBA | WSR36L000FBA-ND |
| Product Name | Res Metal Strip 4527 6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 110 ±ppm/°C |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |