Vishay Intertechnology, Inc. Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R WSR35L000JEA

Description
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R - WSR35L000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R
WSR35L000JEA
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R WSR35L000JEA
Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR35L000JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR35L000JEA-ND
Chip Resistor - Surface Mount WSR35L000JEA-ND
5 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR35L000JEA WSR35L000JEA-ND
Product Name Res Metal Strip 4527 5m Ohm 5% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details