Vishay Precision Group Electronic Wholesale - WSR35L000FEA WSR35L000FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1280634-WSR35L000FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): SL3LTED5L00F; SL3TTED5L00F; WSR35L000FTA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1280634-WSR35L000FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): SL3LTED5L00F; SL3TTED5L00F; WSR35L000FTA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - WSR35L000FEA - 1280634-WSR35L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - WSR35L000FEA
1280634-WSR35L000FEA
Electronic Wholesale - WSR35L000FEA 1280634-WSR35L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1280634-WSR35L000FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): SL3LTED5L00F; SL3TTED5L00F; WSR35L000FTA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1280634-WSR35L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Categories: Resistors
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): SL3LTED5L00F; SL3TTED5L00F; WSR35L000FTA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.005TR-ND
Chip Resistor - Surface Mount WSRB-.005TR-ND
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.005CT-ND
Chip Resistor - Surface Mount WSRB-.005CT-ND
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.005DKR-ND
Chip Resistor - Surface Mount WSRB-.005DKR-ND
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 3W Resistor - 52-WSR35L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSR35L000FEA
SMD 3W Resistor 52-WSR35L000FEA
3W 5mR 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR35L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR35L000FEA can be used for catalog matching and distributor lookup.

3W 5mR 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR35L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR35L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .005 OHM 3W 1% 4527 SMD - WSR35L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 3W 1% 4527 SMD
WSR35L000FEA
RES .005 OHM 3W 1% 4527 SMD WSR35L000FEA
RES .005ohm 3W 1% 4527 SMD

RES .005ohm 3W 1% 4527 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSR35L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR35L000FEA
Resistors - Chip Resistor - Surface Mount WSR35L000FEA
RES 0.005 OHM 1% 3W 4527

RES 0.005 OHM 1% 3W 4527

Supplier's Site
Resistor - 31385701 - Radwell International
Willingboro, NJ, United States
Resistor
31385701
Resistor 31385701
WIREWOUND RESISTOR, WSR SERIES, METAL STRIP TYPE, 0.005 OHM RESISTANCE, 1% TOLERANCE, 3 WATT POWER RATING, 4527 (11470 METRIC) CASE STYLE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, WSR SERIES, METAL STRIP TYPE, 0.005 OHM RESISTANCE, 1% TOLERANCE, 3 WATT POWER RATING, 4527 (11470 METRIC) CASE STYLE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R9076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R9076
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R9076
RESISTOR, WIREWOUND, 0.005 OHM, 3W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.005 OHM, 3W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.005 Ohm, 3W, ±1%; Resistance Vishay - 67P2983 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 3W, ±1%; Resistance Vishay
67P2983
Wirewound Resistor, 0.005 Ohm, 3W, ±1%; Resistance Vishay 67P2983
WIREWOUND RESISTOR, 0.005 OHM, 3W, ±1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 3W, ±1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR35L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR35L000FEA
Chip Resistor - Surface Mount WSR35L000FEA
RES 0.005 OHM 1% 3W 4527

RES 0.005 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1280634-WSR35L000FEA WSRB-.005TR-ND 52-WSR35L000FEA WSR35L000FEA WSR35L000FEA 31385701 83R9076 WSR35L000FEA
Product Name Electronic Wholesale - WSR35L000FEA Chip Resistor - Surface Mount SMD 3W Resistor RES .005 OHM 3W 1% 4527 SMD Resistors - Chip Resistor - Surface Mount Resistor Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details