Vishay Precision Group RES .004 OHM 3W 1% 4527 SMD WSR34L000FEA

Description
RES .004ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .004ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .004 OHM 3W 1% 4527 SMD - WSR34L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 3W 1% 4527 SMD
WSR34L000FEA
RES .004 OHM 3W 1% 4527 SMD WSR34L000FEA
RES .004ohm 3W 1% 4527 SMD

RES .004ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.004DKR-ND
Chip Resistor - Surface Mount WSRB-.004DKR-ND
4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.004TR-ND
Chip Resistor - Surface Mount WSRB-.004TR-ND
4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.004CT-ND
Chip Resistor - Surface Mount WSRB-.004CT-ND
4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay - 18X5157 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay
18X5157
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay 18X5157
METAL STRIP RESISTOR, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay - 67P2977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay
67P2977
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay 67P2977
RES, METAL STRIP, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR34L000FEA WSRB-.004DKR-ND 18X5157 67P2977
Product Name RES .004 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details