Vishay Intertechnology, Inc. Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR33L570FTA

Description
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R - WSR33L570FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R
WSR33L570FTA
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR33L570FTA
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR33L570FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L570FTA-ND
Chip Resistor - Surface Mount WSR33L570FTA-ND
3.57 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.57 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L570FTA WSR33L570FTA-ND
Product Name Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details