Vishay Intertechnology, Inc. Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR33L400FEA

Description
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R - WSR33L400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R
WSR33L400FEA
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR33L400FEA
Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR33L400FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L400FEA-ND
Chip Resistor - Surface Mount WSR33L400FEA-ND
3.4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.4 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L400FEA WSR33L400FEA-ND
Product Name Res Metal Strip 4527 3.4m Ohm 1% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers