Vishay Intertechnology, Inc. Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR33L000JTA

Description
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R - WSR33L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R
WSR33L000JTA
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR33L000JTA
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR33L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L000JTA-ND
Chip Resistor - Surface Mount WSR33L000JTA-ND
3 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L000JTA WSR33L000JTA-ND
Product Name Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details