Res Metal Strip 4527 3m Ohm 1% 3W ¦75ppm/¦C SMD T/R
3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 0.003 Ohm 1% 3W ±450ppm/°C Sulfur Resistant J-Lead SMD Automotive T/R Product overview: WSR33L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR33L000FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSR33L000FTA | WSR33L000FTA-ND | 52-WSR33L000FTA |
| Product Name | Res Metal Strip 4527 3m Ohm 1% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Automotive SMD 0.003 Ohm 3W Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 450 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |