Vishay Intertechnology, Inc. Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR32L500FTA

Description
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR32L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR32L500FTA
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR32L500FTA
Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR32L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR32L500FTA-ND
Chip Resistor - Surface Mount WSR32L500FTA-ND
2.5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR32L500FTA WSR32L500FTA-ND
Product Name Res Metal Strip 4527 2.5m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details