Vishay Intertechnology, Inc. Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR32L200JEK

Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk - WSR32L200JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
WSR32L200JEK
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR32L200JEK
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR32L200JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR32L200JEK-ND
Chip Resistor - Surface Mount WSR32L200JEK-ND
2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR32L200JEK WSR32L200JEK-ND
Product Name Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details