Vishay Intertechnology, Inc. Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR32L200JEA

Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R - WSR32L200JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
WSR32L200JEA
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR32L200JEA
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR32L200JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR32L200JEA-ND
Chip Resistor - Surface Mount WSR32L200JEA-ND
2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR32L200JEA WSR32L200JEA-ND
Product Name Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details