Vishay Intertechnology, Inc. Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR32L000JTA

Description
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R - WSR32L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R
WSR32L000JTA
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R WSR32L000JTA
Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR32L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR32L000JTA-ND
Chip Resistor - Surface Mount WSR32L000JTA-ND
2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.002 OHM 3W Resistor - 52-WSR32L000JTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 3W Resistor
52-WSR32L000JTA
0.002 OHM 3W Resistor 52-WSR32L000JTA
RES 0.002 OHM 5% 3W 4527 Product overview: WSR32L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR32L000JTA can be used for catalog matching and distributor lookup.

RES 0.002 OHM 5% 3W 4527 Product overview: WSR32L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR32L000JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSR32L000JTA WSR32L000JTA-ND 52-WSR32L000JTA
Product Name Res Metal Strip 4527 2m Ohm 5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount 0.002 OHM 3W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details