Vishay Precision Group Resistors - Chip Resistor - Surface Mount WSR32L000FEA

Description
Win Source Part Number: 965231-WSR32L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR22L000FEA; WSR22L000FTA; WSR22L000JEA; WSR32L200JEAWSR32L00 0FEA.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.002TR,WSRB-.00 2CT,WSRB-.002DKR
Request a Quote Datasheet
Description
Win Source Part Number: 965231-WSR32L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR22L000FEA; WSR22L000FTA; WSR22L000JEA; WSR32L200JEAWSR32L00 0FEA.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.002TR,WSRB-.00 2CT,WSRB-.002DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 965231-WSR32L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965231-WSR32L000FEA
Resistors - Chip Resistor - Surface Mount 965231-WSR32L000FEA
Win Source Part Number: 965231-WSR32L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR22L000FEA; WSR22L000FTA; WSR22L000JEA; WSR32L200JEAWSR32L00 0FEA.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.002TR,WSRB-.00 2CT,WSRB-.002DKR

Win Source Part Number: 965231-WSR32L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±600ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR22L000FEA; WSR22L000FTA; WSR22L000JEA; WSR32L200JEAWSR32L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRB-.002TR,WSRB-.002CT,WSRB-.002DKR

Buy Now Datasheet
SMD 3W Resistor - 52-WSR32L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSR32L000FEA
SMD 3W Resistor 52-WSR32L000FEA
2mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR32L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR32L000FEA can be used for catalog matching and distributor lookup.

2mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR32L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR32L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3W,.002,1%,T/R,RoHS Compliant - WSR32L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.002,1%,T/R,RoHS Compliant
WSR32L000FEA
3W,.002,1%,T/R,RoHS Compliant WSR32L000FEA
3W,.002,1%,T/R,RoHS Compliant

3W,.002,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.002CT-ND
Chip Resistor - Surface Mount WSRB-.002CT-ND
2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.002TR-ND
Chip Resistor - Surface Mount WSRB-.002TR-ND
2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.002DKR-ND
Chip Resistor - Surface Mount WSRB-.002DKR-ND
2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR32L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR32L000FEA
Chip Resistor - Surface Mount WSR32L000FEA
RES 0.002 OHM 1% 3W 4527

RES 0.002 OHM 1% 3W 4527

Supplier's Site Datasheet
Resistor - 31385693 - Radwell International
Willingboro, NJ, United States
Resistor
31385693
Resistor 31385693
METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; RESISTANCE:0.002OHM; PRODUCT RANGE:WSR SERIES; RESISTOR CASE STYLE:4527 [11470 METRIC]; POWER RATING:3W; RESISTANCE TOLERANCE:ª 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; RESISTANCE:0.002OHM; PRODUCT RANGE:WSR SERIES; RESISTOR CASE STYLE:4527 [11470 METRIC]; POWER RATING:3W; RESISTANCE TOLERANCE:ª 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.002 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3087 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.002 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3087
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.002 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3087
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.002 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.002 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay - 70K8484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay
70K8484
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay 70K8484
RES, METAL STRIP, 0.002OHM, 1%, 4527, FULL REEL; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.002OHM, 1%, 4527, FULL REEL; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay - 18X5156 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay
18X5156
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay 18X5156
METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 965231-WSR32L000FEA 52-WSR32L000FEA WSR32L000FEA WSRB-.002CT-ND WSR32L000FEA 31385693 98K3087 70K8484 18X5156
Product Name Resistors - Chip Resistor - Surface Mount SMD 3W Resistor 3W,.002,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.002 Ohm, 3 W, 1% Rohs Compliant Vishay Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay
Resistance Range 2.00E6 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP1R0JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details