Vishay Intertechnology, Inc. Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R WSR31L400JEA

Description
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R - WSR31L400JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R
WSR31L400JEA
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R WSR31L400JEA
Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR31L400JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR31L400JEA-ND
Chip Resistor - Surface Mount WSR31L400JEA-ND
1.4 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.4 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR31L400JEA WSR31L400JEA-ND
Product Name Res Metal Strip 4527 1.4m Ohm 5% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 750 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR150FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details