Res Metal Strip 4527 1.35m Ohm 5% 3W ¦75ppm/¦C SMD T/R
1.35 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.00135 OHM 5% 3W 4527
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSR31L350JEA | WSR31L350JEA-ND | WSR31L350JEA |
| Product Name | Res Metal Strip 4527 1.35m Ohm 5% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 750 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts |
| Configuration | Single Resistor |